NASA-LLIS-0107

Lessons Learned - LH2 Leakage at the 8" T-0 Flexhose QD/Interface

active, Most Current
Organization: NASA
Publication Date: 19 August 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

The 8 inch T-0 flexhose connects the tail service mast (TSM) with the LH2 carrier plate. Due to mechanical design the interface connection is very poor. The LO2 interface is identical and has experienced leakage in the past. Undetected leakage could cause a major fire resulting loss of life or vehicle.

Document History

NASA-LLIS-0107
August 19, 1992
Lessons Learned - LH2 Leakage at the 8" T-0 Flexhose QD/Interface
Description of Driving Event: The 8 inch T-0 flexhose connects the tail service mast (TSM) with the LH2 carrier plate. Due to mechanical design the interface connection is very poor. The LO2...
Advertisement