NASA-LLIS-0165

Lessons Learned - Orbiter Heat Shield.

active, Most Current
Organization: NASA
Publication Date: 15 October 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

The orbiter heat shield must be lifted through the rear of the swing platforms on platform 10 (coordinate X0=17.37, Y0=20.00). A structural diagonal is in the way and could damage the heat shield. As an interim control, OMI V5043 includes a caution note when moving the heat shield. Until the diagonal brace is repositioned or removed, personnel must use extra caution not to contact the heat shield with the diagonal brace during heat shield movement.

Document History

NASA-LLIS-0165
October 15, 1992
Lessons Learned - Orbiter Heat Shield.
Description of Driving Event: The orbiter heat shield must be lifted through the rear of the swing platforms on platform 10 (coordinate X0=17.37, Y0=20.00). A structural diagonal is in the way and...
Advertisement