FORD WSS-M1F29-A2

LEATHER, GENUINE, CHROME FREE TANNED, SUPPLE, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 28 January 2010
Status: inactive
Page Count: 12
scope:

These specifications are commonised for use by Ford Motor Company, Jaguar, Land Rover and Volvo. The materials defined by this specification are finished, full grain or corrected grain, selection 'A' steer and heifer hides for Ford of Europe/Jaguar/Land Rover. Volvo hide selection according to purchasing specification. The hides shall have been tanned to retain the natural odour of the leather and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.

Document History

FORD WSS-M1F29-A2
January 28, 2010
LEATHER, GENUINE, CHROME FREE TANNED, SUPPLE, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications are commonised for use by Ford Motor Company, Jaguar, Land Rover and Volvo. The materials defined by this specification are finished, full grain or corrected grain, selection ‘A'...
February 26, 2007
LEATHER, GENUINE, CHROME FREE TANNED, SUPPLE, MILLED *** NOT FOR USE BY FORD, NORTH AMERICA ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications are commonised for use by Ford Motor Company, Jaguar, Land Rover and Volvo. The materials defined by this specification are finished, full grain or corrected grain, selection ‘A'...

References

Advertisement