AFNOR - NF EN 4635

Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification : 1 270 MPa (at ambient temperature)/650 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2010
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4635
February 1, 2010
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification : 1 270 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement