ISO 28620
Medical devices — Non-electrically driven portable infusion devices
| Organization: | ISO |
| Publication Date: | 15 February 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This International Standard specifies essential requirements and related test methods for non-electrically driven portable infusion devices1). It applies to devices designed for continuous (fixed or adjustable) flow and/or for bolus application.
These devices can be used in health care and non-health care settings. They can be applied or administered by health care professionals or by the intended patient.
These devices can be pre-filled by the manufacturer or filled before use by a health care professional or the intended patient.
This International Standard does not apply to
- electrically driven or electrically controlled infusion pumps that are covered by IEC 60601-2-24;
- implantable devices;
- enteral feeding pumps;
- transdermal delivery devices;
- devices where the energy for infusion is not provided by the device or through active intervention by the patient (e.g. devices only powered by gravity).
1) Thereafter called "device".
Document History