ITU-R S.465

Reference radiation pattern for earth station antennas in the fixed-satellite service for use in coordination and interference assessment in the frequency range from 2 to 31 GHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2010
Status: active
Page Count: 4
scope:

This Recommendation provides reference radiation patterns that are assumed to be rotationally symmetric about the boresight axis and that, in the absence of particular information concerning the radiation pattern of an earth station antenna, should be used for coordination studies and interference assessment between earth stations in the fixed-satellite service (FSS) and stations of other services sharing the same frequency band as well as coordination studies and interference assessment between systems in the FSS.

Document History

ITU-R S.465
January 1, 2010
Reference radiation pattern for earth station antennas in the fixed-satellite service for use in coordination and interference assessment in the frequency range from 2 to 31 GHz
This Recommendation provides reference radiation patterns that are assumed to be rotationally symmetric about the boresight axis and that, in the absence of particular information concerning the...
April 1, 1993
Reference Earth-Station Radiation Pattern for Use in Coordination and Interference Assessment in the Frequency Range from 2 to about 30 GHz
A description is not available for this item.
January 1, 1993
Reference Earth-Station Radiation Pattern for Use in Coordination and Interference Assessment in the Frequency Range from 2 to About 30 GHz
A description is not available for this item.
January 1, 1992
Reference Earth-Station Radiation Pattern for Use in Coordination and Interference Assessment in the Frequency Range from 2 to About 30 GHz - Section 4C - Earth Station and Baseband Characteristics - Earth Station Antennas - Maintenance of Earth Stations
A description is not available for this item.
January 1, 1990
Reference Earth-Station Radiation Pattern for Use in Coordination and Interference Assessment in the Frequency Range from 2 to About 30 GHz - Section 4C - Earth Station and Baseband Characteristics - Earth Station Antennas - Maintenance of Earth Stations
A description is not available for this item.

References

Advertisement