NASA-LLIS-0153

Lessons Learned - Hypergol Spill Aspirators.

active, Most Current
Organization: NASA
Publication Date: 8 October 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

The -1 and -2 hypergol spill aspirators vent into the atmosphere when used. These were KSC's first portable models and are now identified to operate only at unconfined areas because of their venting characteristics to the atmosphere. The -3 through -6 aspirators are configured to vent into a facility vent system.

Document History

NASA-LLIS-0153
October 8, 1992
Lessons Learned - Hypergol Spill Aspirators.
Description of Driving Event: The -1 and -2 hypergol spill aspirators vent into the atmosphere when used. These were KSC's first portable models and are now identified to operate only at unconfined...
Advertisement