NASA-LLIS-0605
Lessons Learned – LOX Barge Pumping Operations; Retaining Screw and Wear Ring
| Organization: | NASA |
| Publication Date: | 16 November 1998 |
| Status: | active |
| Page Count: | 3 |
scope:
Description of Driving Event:
During LOX transfer operations in preparation for a Space Shuttle Main Engine (SSME) test (904- 362) on the B-1 test stand, a LOX pump (barge #1, pump B) over pressurized, initiating a fire on barge #1. The fire was extinguished and mishap investigation procedures were initiated. The primary cause (determined by the board) was the backing out of a retaining screw during LOX pump B operations. Further investigation highlighted the following:
1. SSC's procurement (post 1988) of pump casings with configurations that were not per design (beveled area around retaining screw area), and
2. Wear rings for the pump are re-used after pump rebuild if no evidence impeller to wear ring wear exists.
The incident caused no injuries; however, damage to equipment including the barge, motors, lines, and decking is estimated at approximately $250,000. In addition, the pending SSME test was cancelled and rescheduled.
Document History