DS/EN 302435-1 V1.3.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 1: Technical characteristics and test methods
active, Most Current
| Organization: | DS |
| Publication Date: | 9 February 2010 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the requirements for Building Material Analysis (BMA) and classification applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8,5 GHz. Additionally, it specifies reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8,5 GHz to 10,6 GHz.
Document History
DS/EN 302435-1 V1.3.1
February 9, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Building Material Analysis (BMA) and classification applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...