NASA-LLIS-0300

Lessons Learned - Fire Extinguisher Placement Delayed Firefighting Efforts in an Aircraft Maintenance Area

active, Most Current
Organization: NASA
Publication Date: 19 August 1993
Status: active
Page Count: 2
scope:

Description of Driving Event:

Two aircraft maintenance personnel were preparing a test run on engine No.2 of a NASA turboprop aircraft at Ellington Field. During the bleeding of air from the engine fuel system, a flash fire occurred. One worker jumped from a ladder and injured his left heel. The other worker burned his hand while attempting to combat the fire. Additional personnel responded to the scene and extinguished the fire with portable fire extinguishers. An investigation of the incident noted the placement of the extinguishers approximately 150 feet from the aircraft. NFPA code recommends placement of no further than 50 feet. Investigators recommended placing the extinguishers within NFPA maximum allowable distances.

Document History

NASA-LLIS-0300
August 19, 1993
Lessons Learned - Fire Extinguisher Placement Delayed Firefighting Efforts in an Aircraft Maintenance Area
Description of Driving Event: Two aircraft maintenance personnel were preparing a test run on engine No.2 of a NASA turboprop aircraft at Ellington Field. During the bleeding of air from the engine...
Advertisement