NASA-LLIS-0509

Lessons Learned - Velocities of Acoustic Emission Signals in a Thin-Walled Graphite/Epoxy Tube in Agreement with Classical Plate Theory

active, Most Current
Organization: NASA
Publication Date: 25 July 1994
Status: active
Page Count: 2
scope:

Description of Driving Event:

Simulated acoustic emission signals were induced in a thin-walled graphite/epoxy tube by means of lead breaks (Hsu-Nielson Source). The tube is of similar material and layup to be used by NASA in fabricating the struts of space station freedom.

The resulting waveforms were detected by broad band ultrasonic transducers and digitized. Measurements of the velocities of the extensional and flexural modes were made for propagation directions along the tube axis (0 degrees), around the tube circumference (90 degrees) and at an angle or 45 degrees. These velocities were found to be in agreement with classical plate theory.

Document History

NASA-LLIS-0509
July 25, 1994
Lessons Learned - Velocities of Acoustic Emission Signals in a Thin-Walled Graphite/Epoxy Tube in Agreement with Classical Plate Theory
Description of Driving Event: Simulated acoustic emission signals were induced in a thin-walled graphite/epoxy tube by means of lead breaks (Hsu-Nielson Source). The tube is of similar material and...
Advertisement