NASA-LLIS-0111

Lessons Learned - LH2 Quick Disconnects (QD)

active, Most Current
Organization: NASA
Publication Date: 27 August 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

Quick disconnects, utilized for providing gasses to the space shuttle main engine drying/purge lines and the main propulsion system LH2 prepressurization system are identical and can be crossconnected in the OPF. The MPS heated GN2 purge panel provides heated or unheated GN2 at 645 +/- 65 psig for engine drying. Should GN2 645 +/- 65 psig be introduced to the GH2 prepressurization system, flight hardware damage could occur. This condition may or may not be visible on the firing room pressure gages depending upon the status of orbiter power.

Document History

NASA-LLIS-0111
August 27, 1992
Lessons Learned - LH2 Quick Disconnects (QD)
Description of Driving Event: Quick disconnects, utilized for providing gasses to the space shuttle main engine drying/purge lines and the main propulsion system LH2 prepressurization system are...
Advertisement