ISO 10497

Testing of valves - Fire type-testing requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2010
Status: active
Page Count: 24
ICS Code (Valves in general): 23.060.01
scope:

This International Standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators other than manually operated gear boxes or similar mechanisms when these form part of the normal valve assembly. Other types of valve actuators (e.g. electrical, pneumatic or hydraulic) can need special protection to operate in the environment considered in this valve test, and the fire testing of such actuators is outside the scope of this International Standard.

Fire test certificates of valves previously tested according to previous editions of ISO 10497 and to similar internationally recognized fire test standards are also acceptable.

NOTE For the purposes of this International Standard, the terms "fire type-test" and "fire test" are synonymous.

Document History

October 1, 2022
Testing of valves — Fire type-testing requirements
This document specifies fire type-testing requirements and a fire type-test method for soft- and metal-seated isolation valves with one or more obturators. It is not applicable to the testing...
ISO 10497
February 15, 2010
Testing of valves - Fire type-testing requirements
This International Standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire...
August 15, 2004
Testing of Valves - Fire Type-Testing Requirements
A description is not available for this item.
January 1, 1992
Testing of Valves - Fire Type-Testing Requirements First Edition
A description is not available for this item.

References

Advertisement