NASA-LLIS-0315

Lessons Learned – Pressure Systems, Galvanic Corrosion, Rupture, Explosion

active, Most Current
Organization: NASA
Publication Date: 20 October 1993
Status: active
Page Count: 2
scope:

Description of Driving Event:

An explosion occurred at the test stand complex 500 at MSFC. The explosion was a result of a massive GH2 leak, which occurred in an underground 3.5 inch OD x 0.6 inch thickness wall schedule XX ASTM A106 grade B carbon steel line. This failure was the result of galvanic corrosion over a prolonged period of time and the application of high pressure gas to a resultant thin pipe membrane.

Document History

NASA-LLIS-0315
October 20, 1993
Lessons Learned – Pressure Systems, Galvanic Corrosion, Rupture, Explosion
Description of Driving Event: An explosion occurred at the test stand complex 500 at MSFC. The explosion was a result of a massive GH2 leak, which occurred in an underground 3.5 inch OD x 0.6 inch...

References

Advertisement