DS/EN ISO 14738

Safety of machinery - Anthropometric requirements for the design of workstations at machinery

inactive
Organization: DS
Publication Date: 14 October 2008
Status: inactive
Page Count: 42
ICS Code (Safety of machinery): 13.110
ICS Code (Ergonomics): 13.180
scope:

This International Standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on current ergonomic knowledge and anthropometric measurements. This International Standard specifies the body's space requirements for equipment during normal operation in sitting and standing positions. This International Standard does not specifically include space demands for maintenance, repairing and cleaning work. This International Standard does not give recommendations specifically for visual display terminal workstations at machinery. For this purpose ISO 9241-5 can be used in conjunction with this International Standard. Situations where people are to be prevented from reaching a hazard are dealt with in ISO 13852.

Document History

July 8, 2010
Safety of machinery - Anthropometric requirements for the design of workstations at machinery
This International Standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on...
DS/EN ISO 14738
October 14, 2008
Safety of machinery - Anthropometric requirements for the design of workstations at machinery
This International Standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on...
January 27, 2005
Safety of machinery - Anthropometric requirements for the design of workstations at machinery
No scope available
June 29, 2004
Safety of machinery - Anthropometric requirements for the design of workstations at machinery
This standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on current ergonomic...
October 17, 2002
Safety of machinery - Anthropometric requirements for the design of workstations at machinery
This standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on current ergonomic...
Safety of machinery – Anthropometric requirements for the design of workstations for industries and services (ISO/DIS 14738:2020)
This International Standard provides principles derived from the application of anthropometric data to the design of workstations. It is based on ergonomics and currently available anthropometric...
Safety of machinery - Anthropometric requirements for the design of workstations at machinery (ISO 14738:2002/Cor 1:2003 and Cor 2:2005)
This International Standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on...
Advertisement