NASA-LLIS-0500

Lessons Learned - Fasteners

active, Most Current
Organization: NASA
Publication Date: 19 October 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

For critical applications either run tests to develop actual torque-preload relationship, or use tables which were developed using the actual fastener material, joint material, and lubrication and/or locking system. On January 15, 1991 a failure occurred in the 8 foot transonic pressure tunnel during testing of a model wing with attached flap. During the test run, the flap peeled away from the wing, broke free, and proceeded down the tunnel. Extensive damage resulted.

Document History

NASA-LLIS-0500
October 19, 1992
Lessons Learned - Fasteners
Description of Driving Event: For critical applications either run tests to develop actual torque-preload relationship, or use tables which were developed using the actual fastener material, joint...
Advertisement