NASA-LLIS-0140
Lessons Learned - Suspended Load Operations
| Organization: | NASA |
| Publication Date: | 5 October 1992 |
| Status: | active |
| Page Count: | 2 |
scope:
Description of Driving Event:
Solid rocket motor (SRM)/orbiter processing and stacking
requires personnel to perform tasks under suspended loads,
increasing risk of injury/loss of personnel or flight hardware.
personnel work under a suspended static load while processing SRM's
and while the orbiter is in the vertical position to remove landing
gear pins. An engine/turbo pump change requires personnel to work
under the main engine area. Personnel work under a suspended load
when the orbiter is mated/demated to the shuttle carrier aircraft
to remove/install landing gear pins and during installation/removal
Document History