BSI - BS EN ISO 8253-2

Acoustics - Audiometric test methods Part 2: Sound field audiometry with pure-tone and narrow-band test signals

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 2010
Status: active
Page Count: 26
ICS Code (Electroacoustics): 17.140.50
ICS Code (Noise with respect to human beings): 13.140

Document History

BS EN ISO 8253-2
February 28, 2010
Acoustics - Audiometric test methods Part 2: Sound field audiometry with pure-tone and narrow-band test signals
A description is not available for this item.
April 15, 1993
Acoustics - Audiometric Test Methods Part 2: Sound Field Audiometry with Pure Tone and Narrow-Band Test Signals
Specifies test signal characteristics and procedures for determining hearing threshold levels in the range 125 Hz to 12 500 Hz.

References

Advertisement