DS/EN 12350-5

Testing fresh concrete - Part 5: Flow table test

inactive
Organization: DS
Publication Date: 27 April 2009
Status: inactive
Page Count: 14
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with maximum aggregate size exceeding 63 mm. NOTE The flow test is sensitive to changes in the consistency of concrete, which correspond to flow values between 340 mm and 600 mm. Beyond these extremes the flow table test may be unsuitable and other methods of determining the consistence should be considered.

Document History

June 24, 2019
Testing fresh concrete – Part 5: Flow table test
This document specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete, no-fines concrete, or for concrete having a declared...
November 20, 2012
Testing fresh concrete – Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with...
DS/EN 12350-5
April 27, 2009
Testing fresh concrete - Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with...
December 17, 2002
Testing fresh concrete - Part 5: Flow table test
This standard specifies a method for determining the flow of fresh concrete. It is not applicable to foamed concrete or no-fines concrete, nor to concrete with maximum aggregate size exceeding 63 mm.
December 23, 1999
Testing fresh concrete - Part 5: Flow table test
This standard specifies a method for determining the flow of fresh concrete. It is not applicable to foamed concrete or no-fines concrete, nor to concrete with maximum aggregate size exceeding 63 mm.
Testing fresh concrete – Part 5: Flow table test
This document specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete, no-fines concrete, or for concrete having a declared...
Testing fresh concrete - Part 5: Flow table test
This European standard specifies a method for determining the flow of fresh concrete. It is not applicable to self-compacting concrete, foamed concrete or no-fines concrete, nor to concrete with...
Advertisement