IEEE 802.1X

Local and metropolitan area networks - Port-Based Network Access Control

inactive
Buy Now
Organization: IEEE
Publication Date: 2 February 2010
Status: inactive
Page Count: 228
scope:

For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area Networks (LANs), this standard

a) Specifies a general method for provision of port-based network access control.

b) Specifies protocols that establish secure associations for IEEE Std 802.1AE™ MAC Security.

c) Facilitates the use of industry standard authentication and authorization protocols.

Purpose

IEEE 802 LANs are deployed in networks that convey or provide access to critical data, that support mission critical applications, or that charge for service. Protocols that configure, manage, and regulate access to these networks and network-based services and applications typically run over the networks themselves. Port-based network access control regulates access to the network, guarding against transmission and reception by unidentified or unauthorized parties, and consequent network disruption, theft of service, or data loss.

Document History

January 30, 2020
Local and Metropolitan Area Networks—Port-Based Network Access Control
For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area...
September 27, 2018
Local and metropolitan area networks - Port-Based Network Access Control Amendment 2: YANG Data Model
The YANG data model specified in this amendment to IEEE Std 802.1X™-2010 allows configuration and status reporting for port-based network access control, in the scenarios described in Clause 7 of...
December 10, 2014
Local and metropolitan area networks - Port-Based Network Access Control - Amendment 1: MAC Security Key Agreement Protocol (MKA) Extensions
Media Access Control security (MACsec) Key Agreement protocol (MKA) data elements and procedures that provide additional security and manageability capabilities, including the ability to maintain...
IEEE 802.1X
February 2, 2010
Local and metropolitan area networks - Port-Based Network Access Control
For the purpose of providing compatible authentication, authorization, and cryptographic key agreement mechanisms to support secure communication between devices connected by IEEE 802® Local Area...
November 15, 2004
Local and metropolitan area networks - Port-Based Network Access Control
IEEE 802® Local Area Networks (or LANs; see 3.4 in IEEE Std 802.1D™) are often deployed in environments that permit unauthorized devices to be physically attached to the LAN infrastructure, or permit...
June 14, 2001
Local and metropolitan area networks - Port-Based Network Access Control
A description is not available for this item.

References

Advertisement