IEC 62077
Fibre optic interconnecting devices and passive components – Fibre optic circulators – Generic specification
| Organization: | IEC |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This International Standard applies to circulators used in the field of fibre optics bearing all of the following features:
- they are non-reciprocal optical devices, in which each port is either an optical fibre or fibre optic connector;
- they are passive devices in accordance with the categorization and definition provided in IEC 62538;
- they have three or more ports for directionally transmitting optical power.
Document History