DS/EN 3834
Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 3 February 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, with incremental counterbore, in corrosion resisting steel, MoS2 lubricated. Classification: 900 MPa / 315 °C.
Document History
DS/EN 3834
February 3, 2010
Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, with incremental counterbore, in corrosion resisting steel, MoS2 lubricated. Classification: 900 MPa / 315...
Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, with incremental counterbore, in corrosion resisting steel, MoS2 lubricated. Classification: 900 MPa 1) /...