DS/EN 1168 + A2

Precast concrete products - Hollow core slabs

inactive
Organization: DS
Publication Date: 3 April 2009
Status: inactive
Page Count: 74
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced normal weight concrete according to EN 1992-1-1:2004. This European Standard covers terminology, performance criteria, tolerances, relevant physical properties, special test methods, and special aspects of transport and erection. Hollow core elements are used in floors, roofs, walls and similar applications. In this European Standard the material properties and other requirements for floors and roofs are dealt with; for special use in walls and other applications, see the relevant product standards for possible additional requirements. The elements have lateral edges provided with a longitudinal profile in order to make a shear key for transfer of vertical shear through joints between contiguous elements. For diaphragm action the joints have to function as horizontal shear joints. The elements are manufactured in factories by extrusion, slipforming or mouldcasting. The application of the standard is limited for prestressed elements to a maximum depth of 500 mm and a maximum width of 1 200 mm. For reinforced elements the maximum depth is limited to 300 mm and the maximum width without transverse reinforcement to 1 200 mm and with transverse reinforcement to 2 400 mm. The elements may be used in composite action with an in situ structural topping cast on site. The applications considered are floors and roofs of buildings, including areas for vehicles in the category F and G of EN 1991-2 which are not subjected to fatigue loading. For building in seismic zones additional provisions are given in EN 1998-1. This European Standard does not deal with complementary matters. E.g. the slabs should not be used in roofs without additional protection against water penetration.

Document History

November 23, 2011
Precast concrete products – Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
February 3, 2011
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
DS/EN 1168 + A2
April 3, 2009
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
April 10, 2008
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
April 10, 2008
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
June 21, 2007
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
September 21, 2005
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
Precast concrete products - Hollow core slabs
This European Standard deals with the requirements and the basic performance criteria and specifies minimum values where appropriate for precast hollow core slabs made of prestressed or reinforced...
Precast concrete products - Hollow core slabs
Amendments on shear verification, thermal prestressing method, slabs > 2400/1200, transverse load distribution, fire resistance, slabs with variable depth
Advertisement