AMCA - 500-L
Laboratory Methods of Testing Louvers for Rating
inactive
| Organization: | AMCA |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 59 |
scope:
Establishes uniform test methods for louvers including air leakage, pressure drop, water penetration, wind driven rain and operational torque. Approved as an American National Standard on January 11, 2007.
Document History
January 1, 2023
Laboratory Methods of Testing Louvers for Rating
This standard may be used as a basis for testing louvers with air as the test gas.
Tests conducted in accordance with the requirements of this standard are intended to demonstrate the performance of...
January 1, 2015
Laboratory Methods of Testing Louvers for Rating
This standard may be used as a basis for testing louvers with air used as the test gas.
Tests conducted in accordance with the requirements of this standard are intended to demonstrate the...
January 1, 2012
Laboratory Methods of Testing Louvers for Rating
This standard may be used as a basis for testing louvers with air used as the test gas.
Tests conducted in accordance with the requirements of this standard are intended to demonstrate the...
500-L
January 1, 2007
Laboratory Methods of Testing Louvers for Rating
Establishes uniform test methods for louvers including air leakage, pressure drop, water penetration, wind driven rain and operational torque. Approved as an American National Standard on January 11,...
January 1, 1999
Laboratory Methods of Testing Louvers for Rating
A description is not available for this item.