BSI - BS EN 593

Industrial valves - Metallic butterfly valves

inactive
Buy Now
Organization: BSI
Publication Date: 28 February 2010
Status: inactive
Page Count: 26
ICS Code (Gate valves): 23.060.30
scope:

This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications.

The PN and Class ranges are:

PN 2,5; PN 6 ; PN 10 ; PN 16 ; PN 25 ; PN 40 ; Class 150 ; Class 300.

The DN range is:

- DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN 200 ; DN 250 ; DN 300 ; DN 350 ; DN 400 ; DN 450 ; DN 500 ; DN 600 ; DN 700 ; DN 750 ; DN 800 ; DN 900 ; DN 1000 ; DN 1200 ; DN 1400 ; DN 1600 ; DN 1800 ; DN 2000 ; DN 2200 ; DN 2400.

DN 750 is used only for Class 150 and Class 300.

For special application as industrial process control valves, see EN 1349 and EN 60534-2-1.

Document History

October 31, 2019
Draft BS EN 593 Industrial valves - Metallic butterfly valves
A description is not available for this item.
November 30, 2017
Industrial valves - Metallic butterfly valves for general purposes
A description is not available for this item.
BS EN 593
February 28, 2010
Industrial valves - Metallic butterfly valves
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications....
February 28, 2010
Industrial valves - Metallic butterfly valves
A description is not available for this item.
March 3, 2004
Industrial Valves - Metallic Butterfly Valves
A description is not available for this item.
June 15, 1998
Industrial Valves - Metallic Butterfly Valves
A description is not available for this item.
June 15, 1998
Industrial valves. Metallic butterfly valves
Specifies requirements for butterfly valves nominal pressures to PN 40 and Class 300, sizes DN 40 to DN 2000. Recommendations for Class 125 cast iron valves are provided in the National Annex NA.

References

Advertisement