DSF/ISO/DIS 5149-3
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 3: Installation site
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Heat pumps): | 27.080 |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
This International Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation, maintenance and repair of refrigerating systems and the recovery of refrigerants. This standard applies: a) to refrigerating systems, stationary or mobile, of all sizes including heat pumps; b) secondary cooling or heating systems; c) the location of the refrigerating systems; and d) to parts replaced and components added after adoption of this standard if they are not identical in function and in the capacity. This standard does not cover "motor vehicle air conditioners". This standard does not apply to goods in storage, with respect to spoilage or contamination. This standard is applicable to new refrigerating systems, extensions or modifications of already existing systems, and for used systems, being transferred to and operated on another site. Deviations are permissible only if equivalent protection is ensured. This standard also applies in the case of the conversion of a system for another refrigerant. This part is applicable to the installation site (plant space and services). It specifies requirements on the site for safety, which may be needed because of, but not directly connected with, the refrigerating system and its ancillary components.
Document History