DSF/FprEN ISO_IEC 15438

Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification (ISO/IEC 15438:2006)

pending, Most Current
Organization: DS
Status: pending
Page Count: 116
ICS Code (Information coding): 35.040
scope:

This International Standard describes the characteristics and defines categories of bar code digital imaging systems, identifies the attributes of each system which are required to be controlled, and specifies minimum requirements for those attributes. It defines test methods for assessing the conformance of those attributes with this International Standard. It is intended to be used in conjunction with International Standards which detail the methodology for assessing the quality of a bar code symbol, such as ISO/IEC 15416. This International Standard does not apply to Bar Code Masters, which are covered by ISO/IEC 15421.

Document History

DSF/FprEN ISO_IEC 15438
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification (ISO/IEC 15438:2006)
This International Standard describes the characteristics and defines categories of bar code digital imaging systems, identifies the attributes of each system which are required to be controlled, and...
Advertisement