DSF/FPREN 62271-106
High-voltage switchgear and controlgear -- Part 106: Alternating current contactors, contactor-based controllers and motor-starters
| Organization: | DS |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This International Standard is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V but not exceeding 24 000 V.
It is applicable only to three-pole devices for use in three-phase systems, and single-pole devices for use in single-phase systems. Two-pole contactors and starters for use in singlephase systems are subject to agreement between manufacturer and user.
Contactors and/or starters dealt with in this standard typically do not have adequate short-circuit interruption capability. In this context, this standard gives requirements for
- motor starters associated with separate short-circuit protective devices;
- controllers - contactors combined with short-circuit protective devices (SCPD);
Contactors intended for closing and opening electric circuits and, if combined with suitable relays, for protecting these circuits against operating overloads, which may occur therein, are covered in this standard.
This standard is also applicable to the operating devices of contactors and to their auxiliary equipment.
Motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the protection of motors and associated circuits against operating overloads are dealt with.
Motor-starter types included are
- direct-on-line starters;
- reversing starters;
- two-direction starters;
- reduced kVA (voltage) starters;
- auto-transformer starters;
- rheostatic starters;
- reactor starters.
This standard does not apply to
- circuit-breaker-base
Document History