ITU-T Q.115.0

Protocols for the control of signal processing network elements and functions

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 December 2002
Status: active
Page Count: 16
scope:

Echo Control (e.g., echo cancellation) and Voice Quality Enhancement (e.g., voice enhancement device) have become a necessity not only in Circuit Switched Networks (wired and wireless) but also in Next Generation Networks. Signal processing network elements and functions are provided on a per-call basis to guarantee QoS for voice calls. This Recommendation describes the protocols to control on a per-call basis the signal processing functions. The protocols described in this Recommendation include TDM-based as well as IP-based protocol versions for TDM networks and IP networks.

The signal processing function specific logic, i.e. the logic that decides on the need for a signal processing function and the number of signal processing functions to be provided for a call, is defined in ITU-T Recs Q.115.x.

Document History

June 1, 2007
Protocols for the control of signal processing network elements and functions Corrigendum 1
A description is not available for this item.
September 3, 2003
Protocols for the control of signal processing network elements and functions SERIES Q: SWITCHING AND SIGNALLING Clauses applicable to ITU-T standard systems – Logic and protocols for the control of signal processing network elements and functions
A description is not available for this item.
ITU-T Q.115.0
December 1, 2002
Protocols for the control of signal processing network elements and functions
Echo Control (e.g., echo cancellation) and Voice Quality Enhancement (e.g., voice enhancement device) have become a necessity not only in Circuit Switched Networks (wired and wireless) but also in...

References

Advertisement