ASTM 05.03

Petroleum Products and Lubricants (III): D5769 - D6729

inactive
Buy Now
Organization: ASTM
Publication Date: 1 March 2010
Status: inactive
scope:

Together these 4 volumes provide 670 standards, including specifications and test methods for fuels, oils, lubricants, and solvents. They feature standards for the development and use of alternative diesel fuels and diesel fuel blend components, including biodiesel, one of the most successful new blend components.

These volumes also feature standard procedures for evaluating the properties of motor, diesel, automotive spark-ignition engine fuel, ethanol, aviation fuels, solvent hexane, and naphtha.

Standards cover distillate and residual fuel oil, kerosine, and illuminating oils, and set down procedures for evaluating such properties as carbon residue, viscosity, cloud point, density, flash point, and sulfur content. Other subjects include natural and liquefied petroleum, pure light hydrocarbons, crude petroleum, wax and petrolatum, and hydraulic fluids.

Tests and practices for evaluating the properties of film lubricants, lubricating greases, lubricating oil, used oils, cutting oils, and turbine oils also appear in these volumes.

Document History

March 1, 2023
Petroleum Products, Liquid Fuels, And Lubricants (III): D6469 – D7398
These five volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2022
Petroleum Products, Liquid Fuels, And Lubricants (III): D6469 – D7398
Abstract: These five volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including...
March 1, 2021
Petroleum Products, Liquid Fuels, and Lubricants (III): D6469 – D7398
Abstract: These five volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including...
March 1, 2020
Petroleum Products, Liquid Fuels, and Lubricants (III): D6138–D6971
Abstract: These five volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including...
March 1, 2019
Petroleum Products, Liquid Fuels, and Lubricants (III): D6138 - D6971
These five volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2018
Petroleum Products, Liquid Fuels, and Lubricants (III): D6138–D6971
These five volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2017
Petroleum, Liquid Fuels, and Lubricants (III): D6138-D6971
These four volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2016
Petroleum Products, Liquid Fuels, and Lubricants (III): D6138 D6971
These 4 volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2014
Petroleum Products, Liquid Fuels, and Lubricants (III): D6138-D6971
These 4 volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2013
Petroleum Products and Lubricants (III): D6138-D6971
These 4 volumes provide over 750 standards that cover fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend components, (including biodiesel), ethanol,...
March 1, 2012
Petroleum Products and Lubricants (III): D6138 - D6971
These 4 volumes provide over 730 standards, including specifications and test methods for fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend...
March 1, 2011
Petroleum Products and Lubricants (III): D6138 - D6971
These 4 volumes provide over 700 standards, including specifications and test methods for fuels, oils, lubricants, and solvents. They address alternative diesel fuels and diesel fuel blend...
ASTM 05.03
March 1, 2010
Petroleum Products and Lubricants (III): D5769 - D6729
Together these 4 volumes provide 670 standards, including specifications and test methods for fuels, oils, lubricants, and solvents. They feature standards for the development and use of alternative...
March 1, 2009
Petroleum Products and Lubricants (III): D 5769 - D 6729
Together these 4 volumes provide 670 standards, including specifications and test methods for fuels, oils, lubricants, and solvents. They feature standards for the development and use of alternative...
March 1, 2008
Petroleum Products and Lubricants (III): D 5303 - D 6553
A description is not available for this item.
March 1, 2007
Petroleum Products and Lubricants (III): D 5303 - D 6553
A description is not available for this item.
March 1, 2006
Petroleum Products and Lubricants (III): D 5303-D 6553
A description is not available for this item.
March 1, 2005
Petroleum Products and Lubricants (III): D 5303-D 6553
A description is not available for this item.
March 1, 2004
Petroleum Products and Lubricants (III): D 5303-D 6334
A description is not available for this item.
March 1, 2003
Petroleum Products and Lubricants (III): D 5303-D 6334
A description is not available for this item.
Advertisement