ISO 25902-2
Titanium pipes and tubes — Non-destructive testing — Part 2: Ultrasonic testing for the detection of longitudinal imperfections
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Titanium products): | 77.150.50 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 25902 specifies an ultrasonic testing method for detecting longitudinal imperfections in titanium seamless tubes or welded tubes.
This part of ISO 25902 also applies to titanium alloy tubes.
In this part of ISO 25902
a) the minimum wall thickness is 0,3 mm,
b) only rectangular notches are permitted as reference reflectors, and
c) the minimum notch depth is 0,08 mm.
Document History
ISO 25902-2
March 1, 2010
Titanium pipes and tubes — Non-destructive testing — Part 2: Ultrasonic testing for the detection of longitudinal imperfections
This part of ISO 25902 specifies an ultrasonic testing method for detecting longitudinal imperfections in titanium seamless tubes or welded tubes.
This part of ISO 25902 also applies to titanium...