DSF/ISO/IEC DTR 24733
Extensions for the programming language C ++ to support decimal floating point arithmetic
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 52 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This Technical Report is based on a model of decimal arithmetic which is a formalization of the decimal system of numeration (Algorism) as further defined and constrained by the relevant standards, IEEE-854, ANSI X3-274, and IEEE 754-2008.
Document History
DSF/ISO/IEC DTR 24733
Extensions for the programming language C ++ to support decimal floating point arithmetic
This Technical Report is based on a model of decimal arithmetic which is a formalization of the decimal system of numeration (Algorism) as further defined and constrained by the relevant standards,...