NPFC - A-A-59590
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, FOR COLD PLATE APPLICATIONS, GENERAL REQUIREMENTS FOR
| Organization: | NPFC |
| Publication Date: | 28 February 2010 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This commercial item description (CID) covers the general
requirements for a family of 3 piece card holders that use screw
actuated wedge retainers to hold circuit card assemblies into their
installed positions in heat sinking devices (cold plates, heat
exchanger, etc.) or other applications. Card holders covered by
this CID are intended to provide maximum contact between thermal
paths on the circuit card assemblies and the heat sink surfaces and
to provide resistance to shock and vibration. Requirements for
specific card holders are covered in the individual CID
specification sheets. Card holders covered by this CID are intended
for commercial/industria
Document History