BSI - BS EN 3750
Aerospace series - Nuts, anchor, self locking, fixed, 90 Degrees corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS EN 3750
February 28, 2010
Aerospace series - Nuts, anchor, self locking, fixed, 90 Degrees corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C
A description is not available for this item.