CEN - EN 4125

Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degree C

active, Most Current
Organization: CEN
Publication Date: 1 January 2010
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

EN 4125
January 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degree C
A description is not available for this item.
Advertisement