CEN - EN 3750

Aerospace series - Nuts, anchor, self-locking, fixed, 90 Degrees corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 January 2010
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

EN 3750
January 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 90 Degrees corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees C
A description is not available for this item.
Advertisement