NPFC - MIL-PRF-19500/700

Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon, Types 2N7494U5, 2N7495U5, and 2N7496U5, JANTXVR, F, G, and H, and JANSR, F, G, and H

inactive
Buy Now
Organization: NPFC
Publication Date: 24 February 2010
Status: inactive
Page Count: 1
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

January 20, 2020
TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7494U5, 2N7495U5, AND 2N7496U5, QUALITY LEVELS JANTXV AND JANS
Scope. This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. These...
November 7, 2018
Semiconductor Device, Field Effect Radiation Hardened Transistor, N-Channel, Silicon, Types 2N7494U5, 2N7495U5, and 2N7496U5, JANTXVR, F, G, and H, and JANSR, F, G, and H
A description is not available for this item.
January 30, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7494U5, 2N7495U5, AND 2N7496U5, JANTXVR, F, G, AND H, AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
May 3, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7494U5, 2N7495U5, AND 2N7496U5, JANTXVR, F, G, AND H, AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/700
February 24, 2010
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon, Types 2N7494U5, 2N7495U5, and 2N7496U5, JANTXVR, F, G, and H, and JANSR, F, G, and H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects (SEE)), power transistor. Two levels of...
January 27, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7494U5, 2N7495U5, AND 2N7496U5, JANTXVR, F, G, AND H, AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects (SEE)), power transistor. Two levels of...
April 10, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7494U5, 2N7495U5 AND 2N7496U5 JANTXVR, F, G AND H AND JANSR, F, G AND H
A description is not available for this item.
December 6, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7494U5, 2N7495U5 AND 2N7496U5 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects (SEE)), power transistor. Four levels of...

References

Advertisement