BSI - BS EN 3834

Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) 315 Degree C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 2010
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

BS EN 3834
February 28, 2010
Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) 315 Degree C
A description is not available for this item.

References

Advertisement