ISO 8779

Plastics piping systems - Polyethylene (PE) pipes for irrigation - Specifications

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2010
Status: inactive
Page Count: 20
ICS Code (Irrigation and drainage equipment): 65.060.35
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies the pipes (mains, sub-mains and laterals) with nominal outside diameters from 12 mm up to and including 63 mm made from polyethylene (PE) intended to be used for the conveyance of water for irrigation.

It also specifies the general properties of PE and the test parameters for the pipes designated as PE 32 and PE 40 by checking referenced points as given in 4.4, to be used under the following conditions:

- nominal pressures of PN 2,5, PN 4, PN 6, PN 8 and PN 10, as applicable,

- at temperatures up to and including 45 ºC, as specified in Annex A.

NOTE Pipes with a diameter of 75 mm and nominal pressure (PN) of 4 bar1) are also included in this International Standard.

1) 1 bar = 0,1 MPa = 0,1 N/mm2 = 105 N/m2.

Document History

August 1, 2020
Plastics piping systems — Polyethylene (PE) pipes for irrigation — Specifications
This document specifies the characteristics of pipes (mains, sub-mains and laterals) made from polyethylene (PE), intended for the conveyance of water for irrigation, at a water temperature up to 45...
June 1, 2014
Plastics piping systems - Polyethylene (PE) pipes for irrigation - Specifications AMENDMENT 1
A description is not available for this item.
ISO 8779
March 1, 2010
Plastics piping systems - Polyethylene (PE) pipes for irrigation - Specifications
This International Standard specifies the pipes (mains, sub-mains and laterals) with nominal outside diameters from 12 mm up to and including 63 mm made from polyethylene (PE) intended to be used for...
August 1, 2001
Polyethylene (PE) Pipes for Irrigation Laterals - Specifications
A description is not available for this item.
January 1, 1992
Polyethylene (PE) Pipes for Irrigation Laterals - Specifications
A description is not available for this item.

References

Advertisement