DSF/FprEN 61643-313
Components for low-voltage surge protective devices -- Part 313: Selection and applications principles for gas discharge tubes
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
This international standard is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c..They are defined as a gap, or series of gaps, in an enclosed discharge medium other than air. They are designed to protect apparatus or personnel, or both, from high transient voltages. This standard contains a series of test criteria, test methods and test circuits for determining the electrical characteristics of GDTs having two or three electrodes. This standard does not specify requirements applicable to complete surge protective devices, nor does it specify total requirements for GDTs employed within electronic devices, where precise coordination between GDT performance and surge protective device withstand capability is highly critical. This part of IEC 61643 - does not deal with mountings and their effect on GDT characteristics. Characteristics given apply solely to GDTs mounted in the ways described for the tests; - does not deal with mechanical dimensions; - does not deal with quality assurance requirements; - may not be sufficient for GDTs used on high-frequency (>30 MHz); - does not deal with electrostatic voltages; - does not deal with GDTs connected in series with voltage-dependent resistors in order to limit follow-on currents in electrical power systems; - does not deal with hybrid or composite GDT devices.
Document History