GMKOREA EDS-T-7148

METHOD OF PREVAILING TORQUE TEST FOR NUT

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 7
scope:

This standard specifies the prevailing torque test for automobile lock nut.Note 1)

Note 1) It is called a prevailing torque type nut and classified into 2 types as follows.

1 A type, a portion of bearing surface is deformed for prevention of loosening.

2 A type, resin is inserted in inside bearing for prevention of loosening.

PURPOSE

This standard aims at helping test personnel perform the test in an appropriate method by describing the test method of prevailing torque for lock nut used for preventing malfunction of mating parts due to loosening, as fastened to main function parts to which dynamic stress is applied for automobiles.

Document History

July 1, 2011
Method of Prevailing Torque Test for Nut
This standard specifies the prevailing torque test for automobile lock nut.Note 1) Note 1) It is called a prevailing torque type nut and classified into 2 types as follows. 1 A type, a portion of...
GMKOREA EDS-T-7148
June 19, 2006
METHOD OF PREVAILING TORQUE TEST FOR NUT
This standard specifies the prevailing torque test for automobile lock nut.Note 1) Note 1) It is called a prevailing torque type nut and classified into 2 types as follows. 1 A type, a portion of...
Advertisement