GMKOREA EDS-T-7938

FERRO TEST METHOD

active, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 18 August 2005
Status: active
Page Count: 3
scope:

All steel sheet whose bare surface is composed of Fe.

※ Bare surfaces of MG(Zn-Ni) steel sheet and organic coated steel are made not of Fe but of Zn-Ni and organic resin and no reaction takes place between their surface and ferro solution. As a consequence, their coating conditions cannot be identified with this test.

PURPOSE

This standard aims at specifying the method of checking conditions of coating on bare steel sheet surface that has passed through the pre-treatment process in the paint shop and describe specifically how to evaluate the coating condition based on presence and quantity of blue spots, which are created as a result of reaction between ferro solution and steel.

Document History

December 1, 2010
Ferro Test Method
A description is not available for this item.
GMKOREA EDS-T-7938
August 18, 2005
FERRO TEST METHOD
All steel sheet whose bare surface is composed of Fe. ※ Bare surfaces of MG(Zn-Ni) steel sheet and organic coated steel are made not of Fe but of Zn-Ni and organic resin and no reaction takes place...
Advertisement