GMKOREA EDS-T-7805

TEST METHOD FOR GASOLINE EXTRACTION IN HOSE

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 4
scope:

This standard is applied to the fuel hose of 19.05mm min. diameter. (e.g. Tube : Fuel filler)

PURPOSE

The purpose of this standard is to determine the presence (or absence) of gasoline extractable waxy hydrocarbons in the tube stocks of hose. (In closed fuel systems, such hydrocarbons can be extracted by fuel or condensing fuel vapors, build up to a precipitation point, and form gel-like particles which restrict flow).

Document History

September 1, 2011
Test Method for Gasoline Extraction in Hose
This standard is applied to the fuel hose of 19.05mm min. diameter. (e.g. Tube : Fuel filler) PURPOSE The purpose of this standard is to determine the presence (or absence) of gasoline extractable...
GMKOREA EDS-T-7805
June 19, 2006
TEST METHOD FOR GASOLINE EXTRACTION IN HOSE
This standard is applied to the fuel hose of 19.05mm min. diameter. (e.g. Tube : Fuel filler) PURPOSE The purpose of this standard is to determine the presence (or absence) of gasoline extractable...

References

Advertisement