GMKOREA EDS-T-7669

TEST METHOD FOR TENSILE STRENGTH AND ELONGATION OF CELLULAR MATERIAL

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 5
scope:

PURPOSE

The purpose of this standard is to determine the tensile strength, elongation at break and stress at specific deflection of cellular material. The test is conducted on the test pieces with standard size and shape or complete components.

Document History

August 1, 2011
Test Method for Tensile Strength and Elongation of Cellular Materials
PURPOSE The purpose of this standard is to determine the tensile strength, elongation at break and stress at specific deflection of cellular material. The test is conducted on the test pieces with...
GMKOREA EDS-T-7669
June 19, 2006
TEST METHOD FOR TENSILE STRENGTH AND ELONGATION OF CELLULAR MATERIAL
PURPOSE The purpose of this standard is to determine the tensile strength, elongation at break and stress at specific deflection of cellular material. The test is conducted on the test pieces with...

References

Advertisement