GMKOREA EDS-T-7701

THE TEST METHOD OF STONE IMPACT

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 5
scope:

PURPOSE

The purpose of this standard is to determine the degrees of damage to the sample surface caused by bombardment of the organic coating material, plastics and self adhesive films with rough gravel at room temperature and at low temperature.

Document History

October 1, 2011
Determination of Resistance to Stone Impact of Surface Coatings, Plastics and Self Adhesive Film
PURPOSE The purpose of this standard is to determine the degrees of damage to the sample surface caused by bombardment of the organic coating material, plastics and self adhesive films with rough...
GMKOREA EDS-T-7701
June 19, 2006
THE TEST METHOD OF STONE IMPACT
PURPOSE The purpose of this standard is to determine the degrees of damage to the sample surface caused by bombardment of the organic coating material, plastics and self adhesive films with rough...

References

Advertisement