GMKOREA EDS-M-8610

SEALER-INDUCTION CURING (INSIDE)

inactive
Buy Now
Organization: GMKOREA
Publication Date: 14 May 2003
Status: inactive
Page Count: 10
scope:

This specification applies to high-strength body sealant used for vehicle hemming, such as hood, trunk lid and door, or adhesion between door hinge and body.

PURPOSE

This specification specify the requirements of basic property for high strength sealer (hereinafter called "I.C. inside sealant") for anti-corrosion, which is used as inside sealant for the vehicle body opening parts hem flanges and is applied in the body process.

Document History

November 1, 2020
Sealer-Induction Curing (Inside)
A description is not available for this item.
November 1, 2015
Sealer-Induction Curing (Inside)
A description is not available for this item.
GMKOREA EDS-M-8610
May 14, 2003
SEALER-INDUCTION CURING (INSIDE)
This specification applies to high-strength body sealant used for vehicle hemming, such as hood, trunk lid and door, or adhesion between door hinge and body. PURPOSE This specification specify the...

References

Advertisement