GMKOREA EDS-T-7607
TEST METHOD FOR DETERMINING THE COMPATIBILITY OF UPHOLSTERY TRIM MATERIAL IN CONTACT
| Organization: | GMKOREA |
| Publication Date: | 19 June 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This standard shall be used to compare the original material properties of upholstery trim material and the material properties after test, and to measure the properties only after test.
But, the measurement designations shall include the breaking force to EDS-T-7132, the color changes, the shade changes and other changes.
PURPOSE
The purpose of this standard is to determine the compatibility of upholstery trim material and the effects on combinations of materials under the simulated service condition (temperature and weathering).
Document History