DS/EN 60335-2-24/A12
Household and similar electrical appliances - Safety - Part 2-24: Particular requirements for refrigerating appliances, ice-cream appliances and ice-makers
| Organization: | DS |
| Publication Date: | 25 February 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
Deals with the safety of refrigerating appliances for household and similar use; ice-makers incorporating a motor-compressor and ice-makers intended to be incorporated in frozen food storage compartments; refrigerating appliances and ice-makers for use in camping, touring caravans and boats for leisure purposes. The rated voltage being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V d.c.for appliances when battery operated. These appliances may be operated from the mains, a seperate battery or from either the mains or a seperate battery. This standard also deals with the safety of ice-cream appliances intended for household use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. Compression type appliances for household and similar use, which use flammable refrigerants are also included.
Document History