BSI - BS 4211

Specification for Permanently fixed ladders

inactive
Buy Now
Organization: BSI
Publication Date: 26 April 2005
Status: inactive
Page Count: 30
ICS Code (Ladders): 97.145
scope:

This British Standard specifies requirements for ladders with single bar rungs intended to be fixed permanently to structures, including high structures such as chimneys, silos and bins, to provide means of access. Requirements for associated platforms and safety hoops are also given.

This standard does not cover fixed ladders and companionway ladders that provide access to machinery, which are covered by the following:

BS EN ISO 14122, Safety of machinery - Permanent means of access to machinery

- Part 1: Choice of fixed means of access between two levels;

- Part 2: Working platforms and walkways;

- Part 3: Stairs, stepladders and guard-rails;

- Part 4: Fixed ladders.

This standard also does not cover permanently fixed roof ladders, which is covered by BS EN 12951.

Document History

April 26, 2005
Specification for Permanently fixed ladders
A description is not available for this item.
April 26, 2005
Specification for Permanently fixed ladders
This British Standard specifies requirements for ladders with single bar rungs intended to be fixed permanently to structures, including high structures such as chimneys, silos and bins, to provide...
BS 4211
April 26, 2005
Specification for Permanently fixed ladders
This British Standard specifies requirements for ladders with single bar rungs intended to be fixed permanently to structures, including high structures such as chimneys, silos and bins, to provide...
April 26, 2005
Specification for Permanently fixed ladders
This British Standard specifies requirements for ladders with single bar rungs intended to be fixed permanently to structures, including high structures such as chimneys, silos and bins, to provide...
August 15, 1994
Ladders for Permanent Access to Chimneys, Other High Structures, Silos and Bins
A description is not available for this item.
April 30, 1987
Ladders for Permanent Access to Chimneys, Other High Structures, Silos and Bins
A description is not available for this item.
April 30, 1987
Specification for Ladders for Permanent Access to Chimneys, Other High Structures, Silos and Bins
Class A steel ladders, for permanent attachment to chimneys and other structures. Class B, for permanent attachment to silos, bins and agricultural plant, which may be formed of steel or aluminium.
August 22, 1967
Specification for steel ladders for permanent access
Materials, finish, dimensions of stringers, rungs and safety hoops of steel ladders with single bar rungs, permanently fixed to structure.

References

Advertisement