GMKOREA EDS-T-7675

TEST FOR FUSABILITY OF SOUND DEADENER PADS

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 4
scope:

PURPOSE

This test standard shall be used to evaluate the ease with which deadener pads may be fused to steel panels, under conditions closely simulating those used in production. According to heat condition, two test methods are given:-

Method A : attempts to simulate under laboratory conditions processing through "light beam" type ovens(electrically heated with quartz iodine lamps) used in production.

Method B : attempts to simulate under laboratory conditions processing through infra red, convection and/or induction type ovens used in production.

Note) The object temperature is the temperature measured between the deadener pad and test panel during the fusing-compacting process.

Document History

May 1, 2011
Test for Fusibility of Sound Deadener Pads
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose...
GMKOREA EDS-T-7675
June 19, 2006
TEST FOR FUSABILITY OF SOUND DEADENER PADS
PURPOSE This test standard shall be used to evaluate the ease with which deadener pads may be fused to steel panels, under conditions closely simulating those used in production. According to heat...
Advertisement